Emhiser Research, Inc. 2-Way 90° Divider/Combiner HT40 Series

Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet
Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HT40 Series - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HT40 Series
2-Way 90° Divider/Combiner HT40 Series
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss

Features

  • >3 Decade Bandwidth
  • >40 dB Midband Isolation
  • <0.5 dB Midband Loss
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HT40 Series
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Plugin
Frequency 4.60 to 5.40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tx Combiner - 5o2461U1 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
2-Way Power Dividers 6060400 - 6060400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
4-Way Power Dividers/Combiners - NPD4-1000-2500 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors N, N&SMA
Frequency 1000.00 to 2500.00 MHz
View Details
960MHZ SOT23 Rf Power Divider Splitter - 851-SP-2C+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 780.00 to 960.00 MHz
Insertion Loss 0.40 dB
View Details
3 suppliers