Emhiser Research, Inc. 2-Way 90° Divider/Combiner HR86S

Description
Features <0.5 dB Amplitude Unbalance Standard Relay Header Low Cost
Datasheet
Description
Features <0.5 dB Amplitude Unbalance Standard Relay Header Low Cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HR86S - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HR86S
2-Way 90° Divider/Combiner HR86S
Features <0.5 dB Amplitude Unbalance Standard Relay Header Low Cost

Features

  • <0.5 dB Amplitude Unbalance
  • Standard Relay Header
  • Low Cost
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HR86S
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Flatpack
Operating Temperature -20 to 70 C (-4 to 158 F)
Frequency 55.00 to 85.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Splitters - WM8PD-GPS-ACT-S - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details
1 - 8 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-0108SCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 1000.00 to 8000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - J4-20006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 40.00 to 80.00 MHz
Insertion Loss 0.50 dB
View Details
Hybrid Combiner - 5o3T150304801 - 5o.com
Specs
0º Power Divider Division: 3-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details