HT55Q -- 2-WAY 90° DIVIDER/COMBINER
Emhiser Research, Inc.
2-Way 90° Divider/Combiner
HT55Q
Description
Features
<0.25 dB Amplitude Balance
1° Phase Balance Typical
Small Footprint (0.1 in²)
Low Cost
Description
Features
<0.25 dB Amplitude Balance
1° Phase Balance Typical
Small Footprint (0.1 in²)
Low Cost
Datasheet
Suppliers
2-Way 90° Divider/Combiner
HT55Q
Features
<0.25 dB Amplitude Balance
1° Phase Balance Typical
Small Footprint (0.1 in²)
Low Cost
Features
- <0.25 dB Amplitude Balance
- 1° Phase Balance Typical
- Small Footprint (0.1 in²)
- Low Cost
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HT55Q |
|
Product Name
|
2-Way 90° Divider/Combiner |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
90º Hybrid
|
|
Package Type / Form Factor
|
Plugin
|
|
Operating Temperature
|
-54 to 85 C (-65 to 185 F)
|
|
Frequency
|
63.00 to 77.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Active
Package Type / Form Factor
Rack mount unit
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
5000.00 to 30000.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Flatpack; Flatpack
Frequency
57.00 to 63.00 MHz
Insertion Loss
0.30 dB
View Details
0º Power Divider Division:
4-Way; 8-Way
Frequency
350000.00 to 520000.00 MHz
Insertion Loss
8.50 dB
View Details