Emhiser Research, Inc. 2-Way 90° Divider/Combiner HX83-31

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HX83-31 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HX83-31
2-Way 90° Divider/Combiner HX83-31
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-
202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HX83-31
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Surface Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
Frequency 123.00 to 133.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tx & Rx Multicoupler - 5o4T4R453UB22 - 5o.com
Specs
0º Power Divider Division: 4-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 8.50 dB
View Details
MLDD 4-Way Power Dividers 7010400 - 7010400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 6.50 dB
View Details
4-Way Power Dividers/Combiners - NPD4-100-400 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 100.00 to 400.00 MHz
View Details
RF Power Dividers/Splitters - 3157-EP2RKU+DKR-ND - DigiKey
Specs
Package Type / Form Factor 32-VFQFN Exposed Pad
Insertion Loss 3.30 dB
Isolation 14.00 dB
View Details
2 suppliers