Emhiser Research, Inc. 2-Way 90° Divider/Combiner HT45-27

Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet
Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HT45-27 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HT45-27
2-Way 90° Divider/Combiner HT45-27
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss

Features

  • >3 Decade Bandwidth
  • >40 dB Midband Isolation
  • <0.5 dB Midband Loss
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HT45-27
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Plugin
Frequency 212.00 to 250.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Resistive Power Splitters/Taps - WMRD02-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
PD-0R413, Ultra-wideband Wilkinson Power Divider - PD-0R413 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 400.00 to 13200.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDG-4C-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details
8 Way Power Divider - 5o34122560 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details