Emhiser Research, Inc. 2-Way 0° Divider DC32

Description
Features Fully Hermetic Package WJ H2 Equivalent <0.25 dB Midband Loss Excellent Balance
Datasheet
Description
Features Fully Hermetic Package WJ H2 Equivalent <0.25 dB Midband Loss Excellent Balance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DC32 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DC32
2-Way 0° Divider DC32
Features Fully Hermetic Package WJ H2 Equivalent <0.25 dB Midband Loss Excellent Balance

Features

  • Fully Hermetic Package
  • WJ H2 Equivalent
  • <0.25 dB Midband Loss
  • Excellent Balance
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DC32
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors BNC (optional feature); SMA (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Microwave Rack Mount Assemblies - WMU-104 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Rack mount unit
View Details
PD4-0R532, 4-Way Wilkinson Power Divider - PD4-0R532 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 500.00 to 32000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDF-4E-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details
Hybrid Combiner - 5o2T250148440 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details