Emhiser Research, Inc. 2-Way 90° Divider/Combiner HT43-27

Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet
Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HT43-27 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HT43-27
2-Way 90° Divider/Combiner HT43-27
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss

Features

  • >3 Decade Bandwidth
  • >40 dB Midband Isolation
  • <0.5 dB Midband Loss
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HT43-27
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Plugin
Frequency 68.40 to 80.40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM4PD-0.5-6-S1 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
View Details
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-1260SCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 12000.00 to 60000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-20-1100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 200.00 to 2000.00 MHz
Insertion Loss 1.50 dB
View Details
Rx Splitter - 5o8471U1 - 5o.com
Specs
0º Power Divider Division: 8-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details