Emhiser Research, Inc. 2-Way 0° Divider DF81A

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DF81A - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DF81A
2-Way 0° Divider DF81A
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DF81A
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Flatpack
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o34108633 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details
MLDD 8-Way Power Dividers 8010180 - 8010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 8-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 5.50 dB
View Details
6-Way Power Dividers/Combiners - NPD6-8000-17000-20-S - kTB Solutions
Specs
0º Power Divider Division: 6-Way
Connectors SMA; SMA
Frequency 8000.00 to 17000.00 MHz
View Details
2 Ways Core & Wire Power Splitter, 5 - 1000 MHz, 75Ω - TCP-2-10-75X+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
4 suppliers