Emhiser Research, Inc. 2-Way 0° Divider HT51-28

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - HT51-28 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
HT51-28
2-Way 0° Divider HT51-28
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HT51-28
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Plugin
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o341991060 - 5o.com
Specs
Connectors SMA; Type N; SMA, N
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 698.00 to 2700.00 MHz
View Details
2-Way Power Dividers 6005180 - 6005180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.50 dB
View Details
8-Way Power Dividers/Combiners - NPD8-1500-1700-20-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 1500.00 to 1700.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZB2PD-63-S+-ND - DigiKey
Specs
Package Type / Form Factor Module
Insertion Loss 0.90 dB
Isolation 17.00 dB
View Details