Emhiser Research, Inc. 2-Way 90° Divider/Combiner HX83-29

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HX83-29 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HX83-29
2-Way 90° Divider/Combiner HX83-29
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-
202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HX83-29
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Surface Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
Frequency 59.00 to 69.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tx & Rx Multicoupler - 5o2T2R452UB22 - 5o.com
Specs
0º Power Divider Division: 2-Way
Frequency 350000.00 to 520000.00 MHz
Insertion Loss 5.50 dB
View Details
2-Way Power Dividers 6100400 - 6100400 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.10 dB
View Details
2-Way Power Dividers/Combiners - NPD2-700-9000-20-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 700.00 to 9000.00 MHz
View Details
2 Ways Core & Wire Power Splitter, 10 - 1000 MHz, 50Ω - ADP-2-4+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers