HF83Q -- 2-WAY 90° DIVIDER/COMBINER
Emhiser Research, Inc.
2-Way 90° Divider/Combiner
HF83Q
Description
Features
Anzac JH115 Equivalent
Description
Features
Anzac JH115 Equivalent
Datasheet
Suppliers
2-Way 90° Divider/Combiner
HF83Q
Features
Anzac JH115 Equivalent
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HF83Q |
|
Product Name
|
2-Way 90° Divider/Combiner |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
90º Hybrid
|
|
Package Type / Form Factor
|
Flatpack
|
|
Operating Temperature
|
-20 to 70 C (-4 to 158 F)
|
|
Frequency
|
40.00 to 80.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized Module
Connectors
UHF
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
0.00 to 20000.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Flatpack; Flatpack
Frequency
225.00 to 400.00 MHz
Insertion Loss
0.25 dB
View Details
0º Power Divider Division:
2-Way
Connectors
Type N; N
Operating Temperature
-30 to 75 C (-22 to 167 F)
View Details