Emhiser Research, Inc. 2-Way 0° Divider DC02A

Description
Applications These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.
Datasheet
Description
Applications These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DC02A - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DC02A
2-Way 0° Divider DC02A
Applications These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.

Applications
These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in
the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DC02A
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Power Divider - 5o3245450 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-4000-6000 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 4000.00 to 6000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZC2PD-5R263-S+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 1.80 dB
Isolation 18.00 dB
View Details