Emhiser Research, Inc. 2-Way 90° Divider/Combiner HR90-32

Description
Features Very Low Frequency Standard Relay Header Low Cost
Datasheet
Description
Features Very Low Frequency Standard Relay Header Low Cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HR90-32 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HR90-32
2-Way 90° Divider/Combiner HR90-32
Features Very Low Frequency Standard Relay Header Low Cost

Features

  • Very Low Frequency
  • Standard Relay Header
  • Low Cost
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HR90-32
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Flatpack
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency 200.00 to 400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM3PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 3-Way; 4-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
PBR-0006SMG, High Isolation Power Combiner - PBR-0006SMG - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 10.00 to 6000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - NJ-20003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.75 dB
View Details
8 Way Power Divider - 5o342202250 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature 40 to 85 C (104 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details