HF86Q -- 2-WAY 90° DIVIDER/COMBINER
Emhiser Research, Inc.
2-Way 90° Divider/Combiner
HF86Q
Description
Features
Anzac JH-121 Equivalent
Description
Features
Anzac JH-121 Equivalent
Datasheet
Suppliers
2-Way 90° Divider/Combiner
HF86Q
Features
Anzac JH-121 Equivalent
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HF86Q |
|
Product Name
|
2-Way 90° Divider/Combiner |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
90º Hybrid
|
|
Package Type / Form Factor
|
Flatpack
|
|
Operating Temperature
|
-20 to 70 C (-4 to 158 F)
|
|
Frequency
|
100.00 to 200.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Active
Package Type / Form Factor
Connectorized Module
View Details
Package Type / Form Factor
bare-die
Frequency
500.00 to 2000.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
10.00 to 500.00 MHz
Insertion Loss
0.75 dB
View Details
Connectors
SMA; SMA
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency
100.00 to 2000.00 MHz
View Details