Emhiser Research, Inc. 3-Way In-Phase Divider/Combiner DC03D

Description
Applications These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.
Datasheet
Description
Applications These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way In-Phase Divider/Combiner - DC03D - Emhiser Research, Inc.
Verdi, NV, USA
3-Way In-Phase Divider/Combiner
DC03D
3-Way In-Phase Divider/Combiner DC03D
Applications These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.

Applications
These Dividers where designed for cell site applications where Tele-Tech’s proprietary processes guarantee low loss, high isolation, and uniform part-to-part performance. In addition Tele-Tech’s plating process insures years of high performance under the worst environmental conditions. These N way dividers are available for any combination of 2 and 3 way dividers in
the frequency range of 500 MHz to 3 GHz with less than 25% bandwidth.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DC03D
Product Name 3-Way In-Phase Divider/Combiner
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 3-Way
Package Type / Form Factor Connectorized
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details
MLDD 4-Way Power Dividers 7020265 - 7020265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 2000.00 to 26500.00 MHz
Insertion Loss 2.30 dB
View Details
2-Way Power Dividers/Combiners - NPD2-68-72-30-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 68.00 to 72.00 MHz
View Details
Rf Power Divider Splitter - 851-ZAPD-4-N+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Bulk
Connectors Type N; N-Type
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers