HX62A -- "MAGIC TEE" 180° HYBRID JUNCTION
Emhiser Research, Inc.
"Magic Tee" 180° Hybrid Junction
HX62A
Description
Features
>3 Decade Bandwidth
>40 dB Midband Isolation
<0.5 dB Midband Loss
Description
Features
>3 Decade Bandwidth
>40 dB Midband Isolation
<0.5 dB Midband Loss
Datasheet
Suppliers
"Magic Tee" 180° Hybrid Junction
HX62A
Features
>3 Decade Bandwidth
>40 dB Midband Isolation
<0.5 dB Midband Loss
Features
- >3 Decade Bandwidth
- >40 dB Midband Isolation
- <0.5 dB Midband Loss
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HX62A |
|
Product Name
|
"Magic Tee" 180° Hybrid Junction |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
180º Hybrid
|
|
Package Type / Form Factor
|
Surface Mount
|
|
Frequency
|
0.30 to 300.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type / Form Factor
Connectorized Module
Frequency
7200.00 to 7125.00 MHz
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
0.30 to 12000.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
11100.00 to 12300.00 MHz
Insertion Loss
0.50 dB
View Details
Connectors
SMA; Type N; SMA, N
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency
698.00 to 2700.00 MHz
View Details