Emhiser Research, Inc. 2-Way 90° Divider/Combiner HX06-28

Description
Features <0.25 dB Amplitude Balance 1° Phase Balance Typical Small Footprint (0.1 in²) Low Cost
Datasheet
Description
Features <0.25 dB Amplitude Balance 1° Phase Balance Typical Small Footprint (0.1 in²) Low Cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HX06-28 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HX06-28
2-Way 90° Divider/Combiner HX06-28
Features <0.25 dB Amplitude Balance 1° Phase Balance Typical Small Footprint (0.1 in²) Low Cost

Features

  • <0.25 dB Amplitude Balance
  • 1° Phase Balance Typical
  • Small Footprint (0.1 in²)
  • Low Cost
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HX06-28
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Surface Mount
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency 225.00 to 275.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-18-40-K - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 40000.00 MHz
View Details
PD-0R426, Ultra-wideband Wilkinson Power Divider - PD-0R426 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 400.00 to 26000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-21-13.6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12750.00 to 14500.00 MHz
Insertion Loss 0.60 dB
View Details
4 Way Power Divider - 5o3352300 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -40 to 80 C (-40 to 176 F)
Frequency 18000.00 to 40000.00 MHz
View Details