Emhiser Research, Inc. 2-Way 0° Divider DT52

Description
Features >3 Decade Bandwidth Small Footprint (0.1 in²) <0.3 dB Midband Loss >30 dB Midband Isolation
Datasheet
Description
Features >3 Decade Bandwidth Small Footprint (0.1 in²) <0.3 dB Midband Loss >30 dB Midband Isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DT52 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DT52
2-Way 0° Divider DT52
Features >3 Decade Bandwidth Small Footprint (0.1 in²) <0.3 dB Midband Loss >30 dB Midband Isolation

Features

  • >3 Decade Bandwidth
  • Small Footprint (0.1 in²)
  • <0.3 dB Midband Loss
  • >30 dB Midband Isolation
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DT52
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Plugin
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2 Way Power Divider - 5o3128440 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 18000.00 MHz
View Details
2-Way Power Dividers 600407125 - 600407125 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 400.00 to 7125.00 MHz
Insertion Loss 1.00 dB
View Details
3-Way Power Dividers/Combiners - NPD3-10-500-1-S - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors SMA; SMA
Frequency 10.00 to 500.00 MHz
View Details
RF Power Dividers/Splitters - 3157-QCN-45+TR-ND - DigiKey
Specs
Package Type / Form Factor 6-SMD, No Lead
Insertion Loss 0.50 dB
Isolation 16.00 dB
View Details
4 suppliers