Emhiser Research, Inc. Datasheets for RF Transformers

RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other.
RF Transformers: Learn more

Product Name Notes
Features RF Shielded Low Cost
Features Small Footprint (0.1 in²) Low Cost
Features Small Size Broadband Low Insertion Loss
Features Small Size Broadband Low VSWR Low Insertion Loss
Features Surface Mount Low Cost
Features Surface Mount Low Cost Small Foot Print Low Loss
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD-202 tests which are applicable.