Emhiser Research, Inc. 2-Way 0° Divider DT41

Description
Features High Performance >30 dB Midband Isolation Small Footprint
Datasheet
Description
Features High Performance >30 dB Midband Isolation Small Footprint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DT41 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DT41
2-Way 0° Divider DT41
Features High Performance >30 dB Midband Isolation Small Footprint

Features

  • High Performance
  • >30 dB Midband Isolation
  • Small Footprint
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DT41
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Plugin
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

8 Way Power Divider - 5o342202250 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature 40 to 85 C (104 to 185 F)
Frequency 100.00 to 2000.00 MHz
View Details
MLDD 8-Way Power Dividers 8010180 - 8010180 - KRYTAR, Inc.
Specs
0º Power Divider Division: 8-Way
Frequency 1000.00 to 18000.00 MHz
Insertion Loss 5.50 dB
View Details
16-Way Power Dividers/Combiners - NPD16-1000-6000-30-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 1000.00 to 6000.00 MHz
View Details
2 Ways Core & Wire Impedance matching Power Splitter, 5 - 1000 MHz, 75Ω - SBTC-2-107550X+ - Mini-Circuits
Specs
0º Power Divider Division: 2-Way
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details
5 suppliers