Emhiser Research, Inc. 2-Way 0° Divider DX63-27

Description
Features 0.4dB Typical Midband Insertion Loss 35dB Typical Midband Isolation 1.2:! typical Input VSWR
Description
Features 0.4dB Typical Midband Insertion Loss 35dB Typical Midband Isolation 1.2:! typical Input VSWR

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DX63-27 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DX63-27
2-Way 0° Divider DX63-27
Features 0.4dB Typical Midband Insertion Loss 35dB Typical Midband Isolation 1.2:! typical Input VSWR

Features

  • 0.4dB Typical Midband Insertion Loss
  • 35dB Typical Midband Isolation
  • 1.2:! typical Input VSWR
Supplier's Site

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DX63-27
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive Power Splitters/Taps - WMRD02-7.2-S - Werbel Microwave LLC
Specs
Package Type / Form Factor Connectorized Module
Frequency 7200.00 to 7125.00 MHz
View Details
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-1260FCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 12000.00 to 60000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-261-4.45G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 5300.00 MHz
Insertion Loss 1.00 dB
View Details
Hybrid Combiner - 5o3T150304801 - 5o.com
Specs
0º Power Divider Division: 3-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details