Emhiser Research, Inc. 2-Way 90° Divider/Combiner HX83-30

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HX83-30 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HX83-30
2-Way 90° Divider/Combiner HX83-30
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-
202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HX83-30
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Surface Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
Frequency 59.00 to 69.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Combiner - 5o3T150304800 - 5o.com
Specs
0º Power Divider Division: 3-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2-Way Power Dividers 6060400K - 6060400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details
2-Way Power Dividers/Combiners - NPD2-5150-5850-K2-N - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors Type N; N
Frequency 5150.00 to 5850.00 MHz
View Details
5.5GHZ 6.5GHZ Rf Power Divider Splitter - 851-SCN-2-65+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Connectors SMD/SMT
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers