Emhiser Research, Inc. 2-Way 90° Divider/Combiner HT44-27

Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet
Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HT44-27 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HT44-27
2-Way 90° Divider/Combiner HT44-27
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss

Features

  • >3 Decade Bandwidth
  • >40 dB Midband Isolation
  • <0.5 dB Midband Loss
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HT44-27
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Plugin
Frequency 100.00 to 120.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-20-3000M-SMP - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Connectors SMP
View Details
PD4-0120, 4-Way Wilkinson Power Divider - PD4-0120 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 20000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-241-9.925G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 8650.00 to 11200.00 MHz
Insertion Loss 0.90 dB
View Details
2 Way Power Divider - 5o3142730 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 350.00 to 6000.00 MHz
View Details