HS85-30 -- 2-WAY 90° DIVIDER/COMBINER
Emhiser Research, Inc.
2-Way 90° Divider/Combiner
HS85-30
Description
Features
MCL PSCQ-2-10.5 Equivalent
Standard Relay Header
Low Cost
Description
Features
MCL PSCQ-2-10.5 Equivalent
Standard Relay Header
Low Cost
Datasheet
Suppliers
Features
MCL PSCQ-2-10.5 Equivalent
Standard Relay Header
Low Cost
Features
- MCL PSCQ-2-10.5 Equivalent
- Standard Relay Header
- Low Cost
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HS85-30 |
|
Product Name
|
2-Way 90° Divider/Combiner |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
90º Hybrid
|
|
Package Type / Form Factor
|
Flatpack
|
|
Operating Temperature
|
-54 to 85 C (-65 to 185 F)
|
|
Frequency
|
14.00 to 30.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized Module
Frequency
26500.00 MHz
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
0.30 to 3000.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
500.00 to 18000.00 MHz
Insertion Loss
1.70 dB
View Details
0º Power Divider Division:
4-Way
Connectors
Type N; N
Operating Temperature
-30 to 75 C (-22 to 167 F)
View Details