Emhiser Research, Inc. 2-Way 90° Divider/Combiner HT47

Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet
Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HT47 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HT47
2-Way 90° Divider/Combiner HT47
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss

Features

  • >3 Decade Bandwidth
  • >40 dB Midband Isolation
  • <0.5 dB Midband Loss
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HT47
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Plugin
Frequency 225.00 to 275.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers/Combiners - NPD2-698-4000-50-4 - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors 4.3/10
Frequency 698.00 to 4000.00 MHz
View Details
RF Power Dividers/Splitters - 3157-SYPS-3-182-75+DKR-ND - DigiKey
Specs
Package Type / Form Factor 8-SMD, No Lead
Insertion Loss 2.50 dB
Isolation 23.00 dB
View Details
8 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-8K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 23.20 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-3.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 3300.00 to 3700.00 MHz
Insertion Loss 0.30 dB
View Details