Emhiser Research, Inc. 2-Way 0° Divider DC20-29

Description
Features N Connectors >Wide Bandwidth Low Midband Loss Excellent Balance
Datasheet
Description
Features N Connectors >Wide Bandwidth Low Midband Loss Excellent Balance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DC20-29 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DC20-29
2-Way 0° Divider DC20-29
Features N Connectors >Wide Bandwidth Low Midband Loss Excellent Balance

Features

  • N Connectors
  • >Wide Bandwidth
  • Low Midband Loss
  • Excellent Balance
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DC20-29
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors Type N
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM6PD-2-18-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 6-Way; 8-Way
Package Type / Form Factor Connectorized Module
Frequency 18000.00 MHz
View Details
PDX0514, Wilkinson Power Divider - PDX0514 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 2000.00 to 18000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-45R-16G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 2.10 dB
View Details
2 Way Power Divider - 5o3128283 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 2000.00 to 8000.00 MHz
View Details