Emhiser Research, Inc. 2-Way 90° Divider/Combiner HT49

Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet
Description
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HT49 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HT49
2-Way 90° Divider/Combiner HT49
Features >3 Decade Bandwidth >40 dB Midband Isolation <0.5 dB Midband Loss

Features

  • >3 Decade Bandwidth
  • >40 dB Midband Isolation
  • <0.5 dB Midband Loss
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HT49
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Plugin
Frequency 800.00 to 900.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM8PD-6-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 8-Way
Package Type / Form Factor Connectorized Module
Frequency 26500.00 MHz
View Details
PD3-0126, 3-Way Wilkinson Power Divider - PD3-0126 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1500.00 to 26500.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDK-25R-25G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
Hybrid Combiner - 5o2T250142390 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details