Emhiser Research, Inc. 2-Way 0° Divider DX62-31

Description
Features Small Footprint (0.12 in²) <0.3 dB Midband Loss
Datasheet
Description
Features Small Footprint (0.12 in²) <0.3 dB Midband Loss
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DX62-31 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DX62-31
2-Way 0° Divider DX62-31
Features Small Footprint (0.12 in²) <0.3 dB Midband Loss

Features

  • Small Footprint (0.12 in²)
  • <0.3 dB Midband Loss
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DX62-31
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - D-4182 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA
View Details
MPDR-00110M2, DC - 110 GHz MMIC 2-way Power Divider/Combiner - MPDR-00110M2 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 110000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - NJ-20002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.75 dB
View Details
4 Way Power Divider - 5o33621000 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency 500.00 to 6000.00 MHz
View Details