Emhiser Research, Inc. 2-Way 90° Divider/Combiner HS80-27

Description
Features <1° Phase Unbalance Standard Relay Header Low Cost
Datasheet
Description
Features <1° Phase Unbalance Standard Relay Header Low Cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HS80-27 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HS80-27
2-Way 90° Divider/Combiner HS80-27
Features <1° Phase Unbalance Standard Relay Header Low Cost

Features

  • <1° Phase Unbalance
  • Standard Relay Header
  • Low Cost
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HS80-27
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Flatpack
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency 285.00 to 335.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM2PD-0.45-7.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 450.00 to 7500.00 MHz
View Details
PBR-0012SMG, High Isolation Power Combiner - PBR-0012SMG - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 10.00 to 12000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - PDM-21-19.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 17500.00 to 21500.00 MHz
Insertion Loss 0.90 dB
View Details
8 Way Power Divider - 5o34122560 - 5o.com
Specs
Connectors SMA; SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 5.00 to 1000.00 MHz
View Details