Emhiser Research, Inc. 2-Way 90° Divider/Combiner HX86

Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet
Description
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 90° Divider/Combiner - HX86 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 90° Divider/Combiner
HX86
2-Way 90° Divider/Combiner HX86
Reliability All units are designed and constructed to meet or exceed specifications after exposure to any or all of the following MIL-STD- 202 tests which are applicable.

Reliability
All units are designed and constructed to meet or exceed
specifications after exposure to any or all of the following MIL-STD-
202 tests which are applicable.

Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number HX86
Product Name 2-Way 90° Divider/Combiner
Category Passive
Divider / Combiner Type 90º Hybrid
Package Type / Form Factor Surface Mount
Operating Temperature -54 to 85 C (-65 to 185 F)
Frequency 145.00 to 175.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Splitters/Combiners - WM4PD-0.5-6-S1 - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Connectors SMA; UHF
View Details
0.5 - 2 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter - MPD-0R502CH - Marki Microwave LLC
Specs
Package Type / Form Factor bare-die
Frequency 500.00 to 2000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - NJ-40002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
2 Way Power Divider - 5o3194770 - 5o.com
Specs
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency 136.00 to 520.00 MHz
View Details