HR88-29 -- 2-WAY 90° DIVIDER/COMBINER
Emhiser Research, Inc.
2-Way 90° Divider/Combiner
HR88-29
Description
Features
Standard Relay Header
Low Cost
Description
Features
Standard Relay Header
Low Cost
Datasheet
Suppliers
Features
Standard Relay Header
Low Cost
Features
- Standard Relay Header
- Low Cost
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HR88-29 |
|
Product Name
|
2-Way 90° Divider/Combiner |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
90º Hybrid
|
|
Package Type / Form Factor
|
Flatpack
|
|
Operating Temperature
|
-54 to 85 C (-65 to 185 F)
|
|
Frequency
|
645.00 to 806.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
3-Way
Package Type / Form Factor
Connectorized Module
Connectors
SMA
View Details
Package Type / Form Factor
Surface Mount; surface-mount
Frequency
500.00 to 4500.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
11900.00 to 14000.00 MHz
Insertion Loss
1.00 dB
View Details
0º Power Divider Division:
3-Way
Connectors
SMA; Type N; N, SMA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details