HS88Q -- 2-WAY 90° DIVIDER/COMBINER
Emhiser Research, Inc.
2-Way 90° Divider/Combiner
HS88Q
Description
Features
MCL PSCQ-2-180 Equivalent
Standard Relay Header
Low Cost
Description
Features
MCL PSCQ-2-180 Equivalent
Standard Relay Header
Low Cost
Datasheet
Suppliers
2-Way 90° Divider/Combiner
HS88Q
Features
MCL PSCQ-2-180 Equivalent
Standard Relay Header
Low Cost
Features
- MCL PSCQ-2-180 Equivalent
- Standard Relay Header
- Low Cost
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
HS88Q |
|
Product Name
|
2-Way 90° Divider/Combiner |
|
Category
|
Passive
|
|
Divider / Combiner Type
|
90º Hybrid
|
|
Package Type / Form Factor
|
Flatpack
|
|
Operating Temperature
|
-54 to 85 C (-65 to 185 F)
|
|
Frequency
|
120.00 to 180.00 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
4-Way
Package Type / Form Factor
Connectorized Module
Connectors
SMA; UHF
View Details
Package Type / Form Factor
Connectorized; connectorized
Frequency
4000.00 to 40000.00 MHz
View Details
Crane Aerospace & Electronics
Package Type / Form Factor
Connectorized; Connectorized
Frequency
10950.00 to 12750.00 MHz
Insertion Loss
0.80 dB
View Details
0º Power Divider Division:
2-Way
Frequency
350000.00 to 520000.00 MHz
Insertion Loss
4.80 dB
View Details