Emhiser Research, Inc. 2-Way 0° Divider DX42

Description
Features Fully Hermetic Package Surface Mount <0.25 dB Midband Loss Excellent Balance
Datasheet
Description
Features Fully Hermetic Package Surface Mount <0.25 dB Midband Loss Excellent Balance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DX42 - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DX42
2-Way 0° Divider DX42
Features Fully Hermetic Package Surface Mount <0.25 dB Midband Loss Excellent Balance

Features

  • Fully Hermetic Package
  • Surface Mount
  • <0.25 dB Midband Loss
  • Excellent Balance
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DX42
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rx Splitter - 5o4471U1 - 5o.com
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details
2-Way Power Dividers 6180400K - 6180400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 18000.00 to 40000.00 MHz
Insertion Loss 1.90 dB
View Details
2-Way Power Dividers/Combiners - NPD2-950-2150-DC - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA (optional feature); Type N (optional feature); SMA, N
Frequency 950.00 to 2150.00 MHz
View Details
Core & Wire 90° Hybrid, 150 - 350 MHz, 50Ω - JSPQ-350+ - Mini-Circuits
Specs
Divider / Combiner Type 90º Hybrid
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers