Emhiser Research, Inc. 2-Way 0° Divider DS81A

Description
Features Low Cost High Reliability Standard Relay Header
Datasheet
Description
Features Low Cost High Reliability Standard Relay Header
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way 0° Divider - DS81A - Emhiser Research, Inc.
Verdi, NV, USA
2-Way 0° Divider
DS81A
2-Way 0° Divider DS81A
Features Low Cost High Reliability Standard Relay Header

Features

  • Low Cost
  • High Reliability
  • Standard Relay Header
Supplier's Site Datasheet

Technical Specifications

  Emhiser Research, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number DS81A
Product Name 2-Way 0° Divider
Category Passive
Divider / Combiner Type 0º
0º Power Divider Division: 2-Way
Package Type / Form Factor Flatpack
Operating Temperature -54 to 85 C (-65 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Active Splitters - WMA-PD-08-L-S-DC1 - Werbel Microwave LLC
Specs
Category Active
Package Type / Form Factor Connectorized Module
View Details
4 - 22 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0422CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 4000.00 to 22000.00 MHz
View Details
Power Dividers, Combiners, Hybrids - QHF-23A Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.75 dB
View Details
Tx Combiner - 5o6461U1 - 5o.com
Specs
0º Power Divider Division: 6-Way
Connectors Type N; N
Operating Temperature -30 to 75 C (-22 to 167 F)
View Details