TACT, 50mA, SPST-NO, Off-(On), Gull Wing
不带 50mA 5.2mm 100MΩ 100,000 Times 12V 160gf 5.2mm 1.54mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
Without 50mA 5.2mm 100MΩ 100000 Times 12V 160gf 5.2mm 1.54mm Round Button Standing paste SPST SMD Tactile Switches ROHS
Tactile Switches 4.9 X 4.9MM 160G
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC; Product Range:TL3330 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3342F160QG | TL3342F160QG | TL3342F160QG | TL3342F160QG | TL3342F160QG | 15N9531 |
| Product Name | Tactile Switches | P010632 4K REEL | Key/Switch >> Tactile Switches | Pushbutton Switches | Tactile Switches | Switch, Tactile, Spst-No, 50Ma, 12Vdc; Product Range E-Switch |
| Switch Function | Momentary Contact | |||||
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |||
| Features | Available in Tape and Reel Packaging | RoHS | RoHS | RoHS | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps |