TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Manufacturer: E-Switch
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167233-TL3302BF180Q
Packaging: Tape and Reel
Termination: Gull Wing
Contact Material: Silver
Current Rating: 50 mA
Housing Material: Polyphenylene
Orientation: Straight
Contact Plating: Silver
Actuator Length: 1.5 mm
Electrical Life: 50 kcycles
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Operating Force: 1.8 N
Illumination Type: Illuminated
Categories: Tactile Switches
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): TL3302BF180QG .; TL3302BF180QG.; TL3302BF180QG/TR;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
Throw Configuration: SPST
Max Operating Temperature: 70 °C
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; IP Rating:- RoHS Compliant: Yes
Tactile Switches 3.5mm x 6mmSMT Tact SPST-NO 0.05A 12V
Tactile Switches 3.5mm x 6mmSMT Tact SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3302BF180QG | 1167233-TL3302BF180QG | 15N4506 | TL3302BF180QG | TL3302BF180QG |
| Product Name | Tactile Switches | Tactile Switches - TL3302BF180QG | Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch | Tactile Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | ||||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |||
| Features | Available in Tape and Reel Packaging | RoHS | RoHS | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps |