Unipower, LLC Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Product Name Notes
Features and Options 12, 24 or 48 VDC Outputs Class B Conducted EMI Up to 17 Watts/Cubic Inch 1U High SlimLine Package Hot-Swappable & Chassis Mount Models Staged Pin Engagement...
Features and Options 150 Watts in 2” x 4” Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Efficiency Level V Class B EMI Filter...
Features and Options 180 Watts in 3” x 5” Footprint Full Medical Approvals Medical Body Floating (BF) rated, MOOP Type Efficiency Level V Class B EMI Filter Safety Standards UL60601-1...
Features and Options 2 : 1 to 4 : 1 Input Ranges Remote Sense Available 1.5-48 VDC Outputs Up to 4 Outputs CB Report Available UL-cUL; EN60950-1 Approvals AC Input...
Features and Options 250 Watts in 3" x 5" Footprint Full Medical Approvals Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety...
Features and Options 250 Watts in 3" x 5" Footprint Universal AC Input Open PCB & U-Channel Formats Outputs from 12VDC to 48VDC Active PFC Class B EMI Filter Safety...
Features and Options 3:1 or 4:1 Input Range-Option CB Report 1.5-48 VDC Outputs Available UL- cUL 60950-1 Approvals 4.5"x8"x2" Footprint Enable/Inhibit-Optio n Remote On/Off-Option Isolated 4th Output-Option -40ºC Start-Up-Option Cover/Fan...
Features and Options 48VDC to 12 or 24VDC Includes Isolated 5V, ¼A Standby Output Hot-Swap Operation Wide Range 40 to 60VDC Input Integral LED Status Indicators I²C Serial Data Bus...
Features and Options 65 Watts in 2” x 3” Footprint Full Medical & ITE Approvals Medical Body Floating (BF) rated, MOPP Type Efficiency Level V <0.2W No Load Consumption Safety...
Features and Options 85% Efficiency Power Factor Correction to EN61000-3-2 10.6W/In³ Power Density Hot-Swap, N+1 Redundant Operation 2U 19-inch or 23-inch Rack Mounting 26.5-33.5V Output Adjustment Range 28 to 32VDC...
Features and Options 85% Efficiency Power Factor Correction Up to 10.9W/Cu. Inch Power Density Hot-Swap N+1 Redundant 2U 19-inch Rack Mounting ±10% Output Adjustment Range Low Cost 12V, 24V, 28V...
Features and Options CB Report 1.5-48 V Outputs Available Thermal Protection-Option UL- cUL; EN60950-1 Approval 2 : 1 & Wider Input Ranges -40ºC Start-Up-Option Power Good Signal-Option 1U High Chassis:...
Features and Options CB Report 1.5-48 VDC Outputs Available CE Marked Thermal Protection-Option UL- cUL; EN60950 Approval UL-2601;EN 60101 - Approval -40ºC Start-Up-Option 24 or 28 VDC Input Available Warranty...
Features and Options Compact 1.5” x 3” Footprint Universal AC Input Meets Efficiency Level V 25-40 Watts Convection No Load Consumption <100mW Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd...
Features and Options Compact 2” x 4” Footprint Universal AC Input Active PFC Outputs from 5VDC to 48VDC Full Medical Approvals Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2...
Features and Options Compact 2” x 4” Footprint Universal AC Input Outputs from 5VDC to 48VDC 60 Watts Convection Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd...
Features and Options Compact Format Universal AC Input Outputs from 12VDC to 57VDC Active Power Factor Correction Class B EMI 5V @ 1A Standby Output 12V @ 1A Aux. Fan...
Features and Options Cost Effective Power Factor Correction Meets EN61000-3-2 Up to 6 Watts / Cu. Inch Class B Input EMI Filter Single-Wire Current Share No Minimum Load 85% Efficiency...
Features and Options EN61000-3-2 Compliant Remote Sense Available 1.5-48 VDC Outputs Up to 4 Outputs CB Report Available UL-cUL; EN60950 Approvals UL-2601; IEC 601-Available -40ºC Start-Up-Options 24 or 28 VDC...
Features and Options Full Medical Approvals No Load Power <500mW Outputs from 12VDC to 48VDC 200 Watts Convection Level V Efficiency Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2...
Features and Options Full Power @ Minimal 5 Volt Load MTBF >200,000 Hours 2-48 VDC Outputs Available Wide Operating Temp. Range 0.5% Pk-Pk Ripple Options UL-CSA-TUV-“CE” Approval 3.6” x 2.5”
Features and Options Includes Isolated 5V, ¼A Standby Output Hot-Swap or Chassis Mount Versions 12, 24 or 48VDC Outputs I²C Serial Data Bus Option Integral LED Status Indicators Up to...
Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1...
Features and Options Only, 3.3 Inches (84mm) High Up to 11 Watts / Cu. Inch Terminal Connections Integral Isolation Diodes 85% Efficiency Power Factor Correction Class B Input EMI Filter...
Features and Options Outputs Set by DIP Switches Up to 6 Outputs Choose From 508 Models I2C Serial Data Bus Option “CellularPower”™ Architecture Hot-Swap or Chassis Mount Integral LED Status...
Features and Options Standard Compact PCI Outputs Outputs; 5, 3.3, ±12VDC Hot-Swap, N+1 Redundant Operation AC or DC Input Integral LED Status Indicators Up to 6.8 Watts/Cubic Inch Power Density...
Features and Options Universal AC Input Designed for DVR & DVD/HDD Up to 120 Watts Convection Class B EMI Over Temperature Shutdown Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd...
Features and Options Up to 92% Efficiency 1U High: 1.57” 0°C to +50°C Operation Universal AC or HVDC Input or 48VDC Input >0.95 Power Factor (minimum) Output Voltages: 12 VDC...
Features and Options V1 & V2 Regulated CB Report 2-48 V Outputs Available Up to 4 Regulated Outputs UL cUL; EN60950-1 Approval 2 : 1 & Wider Input Ranges -40ºC...
Features and Options V1 & V2 Regulated CB Report 2-48 Volt Outputs Available Up to 4 Regulated Outputs UL cUL 60950-1 Approval EN 60950-1 Approvals Wide Range Input-Option -40ºC Start-Up-Option...
Features and Options V1 & V2 Regulated CE Marked 1.5-48 VDC Outputs Available EN61000-3-2 Compliance CB Report UL 60950/2601 Approvals EN 60950/601-1 Approvals -40ºC Start-Up-Option 24 or 28 VDC Input...
Features and Options V1 & V2 Regulated Full Power @ Minimal V1 Load 1.5-48 VDC Outports 2 : 1 & 4" 1 Input Ranges CB Report Available UL-cUL; EN60950-1 Approvals...
Features and Options V1 & V2 Regulated Full Power @ Minimal V1 Load 1.5-48 VDC Outports Class B EMI CB Report Available UL-cUL; EN60950 Approvals UL-2601; IEC 601-Available -40ºC Start-Up-Option...
Features and Options V1 & V2 Regulated Isolated Output-Option 1.5-48 VDC Outputs Available Up to 4 Outputs CB Report Available UL- cUL; EN60950 Approvals UL-2601; IEC 601- Available -40ºC Start-Up-Option...
Features and Options V1 & V2 Regulated Isolated Output-Option 1.5-48 VDC Outputs Available Up to 4 Outputs CB Report Available UL- cUL; EN60950-1 Approvals 2 : 1 Input Range -40ºC...
BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with...
INVO is a 5kVA high frequency pure sinewave inverter/charger designed to be used in long-run UPS applications where the reliability or availability of the utility grid supply is poor. In...
UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are...
UNIPOWER Telecom's Ranger Series are hot-swappable, modular rectifiers which produce up to 50 amperes at 54.4VDC and up to 100 amperes at 27.2VDC or 13.6VDC. These switching rectifiers are field-proven...
UNIPOWER’s AGL9233-R2U is a 700 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two AGL3000 Power Modules which mate into the...
UNIPOWER’s SGG9233-R1U is a 500 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SGG3000 Power Modules which mate into the...
UNIPOWER’s SGH9233-R1U is a 650 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SGH3000 Power Modules which mate into the...
UNIPOWER’s SSD9233-R1U is a 280 Watt fault-tolerant power system manufactured to support high-end server and communication equipment. The power system consists of two SSD3000 Power Modules which mate into the...