Unipower, LLC Ranger RRSI Series - High-Power Rectifiers, Up to 50A per Module RRPI12/100

Description
UNIPOWER Telecom's Ranger Series are hot-swappable, modular rectifiers which produce up to 50 amperes at 54.4VDC and up to 100 amperes at 27.2VDC or 13.6VDC. These switching rectifiers are field-proven reliable with thousands of units in service. They are ideally suited for both wireless and wireline applications. Three RRSI rectifier modules in a companion 19-inch shelf produce up to 150A at 54.4VDC, or 300A at 13.6 or 27.2VDC; four RRSI modules in a 23-inch shelf produce up to 200A at 54.4VDC or 400A at 13.6 or 27.2VDC. The rectifier modules have automatic load sharing and ORing diodes, so they can be added or replaced while the system is operating. The output voltage of each rectifier module can be adjusted over 45-58, 22.5-29 or 11.25-14.5VDC from a pot on the front panel, or all modules can be adjusted simultaneously from a remote analog input.
Datasheet
Description
UNIPOWER Telecom's Ranger Series are hot-swappable, modular rectifiers which produce up to 50 amperes at 54.4VDC and up to 100 amperes at 27.2VDC or 13.6VDC. These switching rectifiers are field-proven reliable with thousands of units in service. They are ideally suited for both wireless and wireline applications. Three RRSI rectifier modules in a companion 19-inch shelf produce up to 150A at 54.4VDC, or 300A at 13.6 or 27.2VDC; four RRSI modules in a 23-inch shelf produce up to 200A at 54.4VDC or 400A at 13.6 or 27.2VDC. The rectifier modules have automatic load sharing and ORing diodes, so they can be added or replaced while the system is operating. The output voltage of each rectifier module can be adjusted over 45-58, 22.5-29 or 11.25-14.5VDC from a pot on the front panel, or all modules can be adjusted simultaneously from a remote analog input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ranger RRSI Series - High-Power Rectifiers, Up to 50A per Module - RRPI12/100 - Unipower, LLC
Coral Springs, FL, USA
Ranger RRSI Series - High-Power Rectifiers, Up to 50A per Module
RRPI12/100
Ranger RRSI Series - High-Power Rectifiers, Up to 50A per Module RRPI12/100
UNIPOWER Telecom's Ranger Series are hot-swappable, modular rectifiers which produce up to 50 amperes at 54.4VDC and up to 100 amperes at 27.2VDC or 13.6VDC. These switching rectifiers are field-proven reliable with thousands of units in service. They are ideally suited for both wireless and wireline applications. Three RRSI rectifier modules in a companion 19-inch shelf produce up to 150A at 54.4VDC, or 300A at 13.6 or 27.2VDC; four RRSI modules in a 23-inch shelf produce up to 200A at 54.4VDC or 400A at 13.6 or 27.2VDC. The rectifier modules have automatic load sharing and ORing diodes, so they can be added or replaced while the system is operating. The output voltage of each rectifier module can be adjusted over 45-58, 22.5-29 or 11.25-14.5VDC from a pot on the front panel, or all modules can be adjusted simultaneously from a remote analog input.

UNIPOWER Telecom's Ranger Series are hot-swappable, modular rectifiers which produce up to 50 amperes at 54.4VDC and up to 100 amperes at 27.2VDC or 13.6VDC. These switching rectifiers are field-proven reliable with thousands of units in service. They are ideally suited for both wireless and wireline applications.
Three RRSI rectifier modules in a companion 19-inch shelf produce up to 150A at 54.4VDC, or 300A at 13.6 or 27.2VDC; four RRSI modules in a 23-inch shelf produce up to 200A at 54.4VDC or 400A at 13.6 or 27.2VDC. The rectifier modules have automatic load sharing and ORing diodes, so they can be added or replaced while the system is operating. The output voltage of each rectifier module can be adjusted over 45-58, 22.5-29 or 11.25-14.5VDC from a pot on the front panel, or all modules can be adjusted simultaneously from a remote analog input.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RRPI12/100
Product Name Ranger RRSI Series - High-Power Rectifiers, Up to 50A per Module
Type DC Power Supply; Rectifier
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 13.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details