Unipower, LLC MEDIMOD AD-070UM-S Series - Medical Switcher Power Supply AD-070UM-S5-STD

Description
Features and Options EN61000-3-2 Compliant Remote Sense Available 1.5-48 VDC Outputs Up to 4 Outputs CB Report Available UL-cUL; EN60950 Approvals UL-2601; IEC 601-Available -40ºC Start-Up-Options 24 or 28 VDC Input Available Warranty
Description
Features and Options EN61000-3-2 Compliant Remote Sense Available 1.5-48 VDC Outputs Up to 4 Outputs CB Report Available UL-cUL; EN60950 Approvals UL-2601; IEC 601-Available -40ºC Start-Up-Options 24 or 28 VDC Input Available Warranty

Suppliers

Company
Product
Description
Supplier Links
MEDIMOD AD-070UM-S Series - Medical Switcher Power Supply - AD-070UM-S5-STD - Unipower, LLC
Coral Springs, FL, USA
MEDIMOD AD-070UM-S Series - Medical Switcher Power Supply
AD-070UM-S5-STD
MEDIMOD AD-070UM-S Series - Medical Switcher Power Supply AD-070UM-S5-STD
Features and Options EN61000-3-2 Compliant Remote Sense Available 1.5-48 VDC Outputs Up to 4 Outputs CB Report Available UL-cUL; EN60950 Approvals UL-2601; IEC 601-Available -40ºC Start-Up-Options 24 or 28 VDC Input Available Warranty

Features and Options

EN61000-3-2 Compliant
Remote Sense Available
1.5-48 VDC Outputs
Up to 4 Outputs
CB Report Available
UL-cUL; EN60950 Approvals
UL-2601; IEC 601-Available
-40ºC Start-Up-Options
24 or 28 VDC Input Available

Warranty

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number AD-070UM-S5-STD
Product Name MEDIMOD AD-070UM-S Series - Medical Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1406-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details