Unipower, LLC RA-025U & RA-040U Series - AC Input Switcher Power Supply RA-040U-S12

Description
Features and Options Compact 1.5” x 3” Footprint Universal AC Input Meets Efficiency Level V 25-40 Watts Convection No Load Consumption <100mW Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Description
Features and Options Compact 1.5” x 3” Footprint Universal AC Input Meets Efficiency Level V 25-40 Watts Convection No Load Consumption <100mW Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RA-025U & RA-040U Series - AC Input Switcher Power Supply - RA-040U-S12 - Unipower, LLC
Coral Springs, FL, USA
RA-025U & RA-040U Series - AC Input Switcher Power Supply
RA-040U-S12
RA-025U & RA-040U Series - AC Input Switcher Power Supply RA-040U-S12
Features and Options Compact 1.5” x 3” Footprint Universal AC Input Meets Efficiency Level V 25-40 Watts Convection No Load Consumption <100mW Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Compact 1.5” x 3” Footprint
Universal AC Input
Meets Efficiency Level V
25-40 Watts Convection
No Load Consumption <100mW

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RA-040U-S12
Product Name RA-025U & RA-040U Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227058 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details