Unipower, LLC RDM-180P Series - AC Input Medical Switcher Power Supply RDM-180P-S15

Description
Features and Options 180 Watts in 3” x 5” Footprint Full Medical Approvals Medical Body Floating (BF) rated, MOOP Type Efficiency Level V Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
Description
Features and Options 180 Watts in 3” x 5” Footprint Full Medical Approvals Medical Body Floating (BF) rated, MOOP Type Efficiency Level V Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RDM-180P Series - AC Input Medical Switcher Power Supply - RDM-180P-S15 - Unipower, LLC
Coral Springs, FL, USA
RDM-180P Series - AC Input Medical Switcher Power Supply
RDM-180P-S15
RDM-180P Series - AC Input Medical Switcher Power Supply RDM-180P-S15
Features and Options 180 Watts in 3” x 5” Footprint Full Medical Approvals Medical Body Floating (BF) rated, MOOP Type Efficiency Level V Class B EMI Filter Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Features and Options

180 Watts in 3” x 5” Footprint
Full Medical Approvals
Medical Body Floating (BF) rated, MOOP Type
Efficiency Level V
Class B EMI Filter

Safety Standards

UL60601-1 3rd Ed.
CSA22.2 No.60601-1 3rd Ed.
EN60601-1 3rd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RDM-180P-S15
Product Name RDM-180P Series - AC Input Medical Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1440957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Australia, european plug, uk, us
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details