Unipower, LLC TWRI Series - RF/Wireless Front End Power Module TWRI6002

Description
Features and Options 85% Efficiency Power Factor Correction to EN61000-3-2 10.6W/In³ Power Density Hot-Swap, N+1 Redundant Operation 2U 19-inch or 23-inch Rack Mounting 26.5-33.5V Output Adjustment Range 28 to 32VDC Rated Output 2250W Module Output Power Up to 9000W Total Power, Non-Redundant Up to 6750W Total Power, 3+1 Redundant Integral ORing Diodes Output Current Limiting Inrush Current Limiting Remote Output Adjustment Specifications Overview Typical at Nominal 230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No. 60950-1 IEC 60950-1 Warranty Three Years
Datasheet
Description
Features and Options 85% Efficiency Power Factor Correction to EN61000-3-2 10.6W/In³ Power Density Hot-Swap, N+1 Redundant Operation 2U 19-inch or 23-inch Rack Mounting 26.5-33.5V Output Adjustment Range 28 to 32VDC Rated Output 2250W Module Output Power Up to 9000W Total Power, Non-Redundant Up to 6750W Total Power, 3+1 Redundant Integral ORing Diodes Output Current Limiting Inrush Current Limiting Remote Output Adjustment Specifications Overview Typical at Nominal 230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No. 60950-1 IEC 60950-1 Warranty Three Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TWRI Series - RF/Wireless Front End Power Module - TWRI6002 - Unipower, LLC
Coral Springs, FL, USA
TWRI Series - RF/Wireless Front End Power Module
TWRI6002
TWRI Series - RF/Wireless Front End Power Module TWRI6002
Features and Options 85% Efficiency Power Factor Correction to EN61000-3-2 10.6W/In³ Power Density Hot-Swap, N+1 Redundant Operation 2U 19-inch or 23-inch Rack Mounting 26.5-33.5V Output Adjustment Range 28 to 32VDC Rated Output 2250W Module Output Power Up to 9000W Total Power, Non-Redundant Up to 6750W Total Power, 3+1 Redundant Integral ORing Diodes Output Current Limiting Inrush Current Limiting Remote Output Adjustment Specifications Overview Typical at Nominal 230VAC Line, Full Load and 25ºC Unless Otherwise Noted. Safety Standards UL60950-1 CSA C22.2 No. 60950-1 IEC 60950-1 Warranty Three Years

Features and Options

85% Efficiency
Power Factor Correction to EN61000-3-2
10.6W/In³ Power Density
Hot-Swap, N+1 Redundant Operation
2U 19-inch or 23-inch Rack Mounting
26.5-33.5V Output Adjustment Range
28 to 32VDC Rated Output
2250W Module Output Power
Up to 9000W Total Power, Non-Redundant
Up to 6750W Total Power, 3+1 Redundant
Integral ORing Diodes
Output Current Limiting
Inrush Current Limiting
Remote Output Adjustment

Specifications Overview

Typical at Nominal 230VAC Line, Full Load and 25ºC Unless Otherwise Noted.

Safety Standards

UL60950-1
CSA C22.2 No. 60950-1
IEC 60950-1

Warranty

Three Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number TWRI6002
Product Name TWRI Series - RF/Wireless Front End Power Module
Type DC Power Supply; Medical Power Supply
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 48 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2412VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 12 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details