Unipower, LLC RB-060U Series - AC Input Switcher Power Supply RB-060U-S19

Description
Features and Options Compact 2” x 4” Footprint Universal AC Input Outputs from 5VDC to 48VDC 60 Watts Convection Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet
Description
Features and Options Compact 2” x 4” Footprint Universal AC Input Outputs from 5VDC to 48VDC 60 Watts Convection Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RB-060U Series - AC Input Switcher Power Supply - RB-060U-S19 - Unipower, LLC
Coral Springs, FL, USA
RB-060U Series - AC Input Switcher Power Supply
RB-060U-S19
RB-060U Series - AC Input Switcher Power Supply RB-060U-S19
Features and Options Compact 2” x 4” Footprint Universal AC Input Outputs from 5VDC to 48VDC 60 Watts Convection Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years

Features and Options

Compact 2” x 4” Footprint
Universal AC Input
Outputs from 5VDC to 48VDC
60 Watts Convection
Class B EMI

Safety Standards

UL60950-1 2nd Ed.
CSA22.2 No.60950-1 2nd Ed.
EN60950-1 2nd Ed.

Warranty

Two years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RB-060U-S19
Product Name RB-060U Series - AC Input Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details