Unipower, LLC Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| Features and Options One Rack Space High: 1.75” 19- or 23-Inch Rack Mounting Mates directly with SABRE Series Terminal Block, IEC or NEMA 5-15R Outputs Voltage: 120VAC or 230VAC Nominal... | |
| Features and Options One Rack Space High: 1.75” 19- or 23-Inch Rack Mounting Mates with INV2500 or INV2500-HS Terminal Block or NEMA 5-15R Outputs Voltage: 120VAC or 230VAC Nominal Up... | |
| Features and Options True RMS Digital Current Meter Remote Power Monitoring via WEB, SNMP & Bundled Software HTTP, HTTPS, SNMP, DHCP & UDP Protocols Supported Individual Outlet Switching User Programmable... | |
| DPGF1U Series of GMT fuse distribution panels provide distribution and overload protection for 4/6 or 10/12 circuits. The one mounting position (1.75 inches) high GMT fuse panels provide 4/6 single-bus... | |
| The UNIPOWER Telecom DPG1U Series of GMT fuse distribution panels provide distribution and overload protection for 10 or 20 circuits. The one mounting position (1.75 inches) high GMT fuse panels... | |
| UNIPOWER Telecom’s DPB2U-AB Series circuit breaker panels provide distribution and overload protection for up to 18 DC circuits. The panels are two rack units (3.50 inches) high. They distribute up... | |
| UNIPOWER Telecom’s DPBF1U Series of all Front Connected DC circuit breaker distribution panels provide distribution and overload protection for 8 DC loads up to 30A. The 1RU mounting position (1.75... | |
| UNIPOWER Telecom’s UNIFLEX® distribution panels provide the ultimate flexibility in combining fuses, circuit breakers and/or an LVD in a dual (A/B) panel. A GMT section provides 10 fuses; a KTK... | |
| UNIPOWER Telecom's DPB1U Series of circuit breaker panels provide distribution and overload protection for 1 to 12 circuits. The circuit panels are only one mounting position (1.75 inches) high. The... | |
| UNIPOWER’s DPP1U Series of circuit breaker panels provide distribution and overload protection for 1 to 16 circuits with circuit breakers that can be field installed/exchanged without the need for any... |