Unipower, LLC RHM-200U Series - AC Input Medical Switcher Power Supply RHM-200-S24-U

Description
Features and Options Full Medical Approvals No Load Power <500mW Outputs from 12VDC to 48VDC 200 Watts Convection Level V Efficiency Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years
Description
Features and Options Full Medical Approvals No Load Power <500mW Outputs from 12VDC to 48VDC 200 Watts Convection Level V Efficiency Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Suppliers

Company
Product
Description
Supplier Links
RHM-200U Series - AC Input Medical Switcher Power Supply - RHM-200-S24-U - Unipower, LLC
Coral Springs, FL, USA
RHM-200U Series - AC Input Medical Switcher Power Supply
RHM-200-S24-U
RHM-200U Series - AC Input Medical Switcher Power Supply RHM-200-S24-U
Features and Options Full Medical Approvals No Load Power <500mW Outputs from 12VDC to 48VDC 200 Watts Convection Level V Efficiency Class B EMI Safety Standards UL60601-1 3rd Ed. CSA22.2 No.60601-1 3rd Ed. EN60601-1 3rd Ed. Warranty Two years

Features and Options

Full Medical Approvals
No Load Power <500mW
Outputs from 12VDC to 48VDC
200 Watts Convection
Level V Efficiency
Class B EMI

Safety Standards

UL60601-1 3rd Ed.
CSA22.2 No.60601-1 3rd Ed.
EN60601-1 3rd Ed.

Warranty

Two years

Supplier's Site

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number RHM-200-S24-U
Product Name RHM-200U Series - AC Input Medical Switcher Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Type 78.36 - Switch mode power supply - 783612302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details