Unipower, LLC Ranger GRSI Series - GR Series Bulk Power Supplies / Front Ends GRPI7000

Description
Features and Options Only, 3.3 Inches (84mm) High Up to 11 Watts / Cu. Inch Terminal Connections Integral Isolation Diodes 85% Efficiency Power Factor Correction Class B Input EMI Filter Single-Wire Current Share Remote Inhibit 5V, 100mA Supervisory Output Overvoltage Protection Thermal Protection Overload Protection AC & DC Power Good Signals Current Limiting Output Inrush Current Limiting Specifications Overview Typical at Nominal Line, Full Load and 25oC Unless Otherwise Noted.
Datasheet
Description
Features and Options Only, 3.3 Inches (84mm) High Up to 11 Watts / Cu. Inch Terminal Connections Integral Isolation Diodes 85% Efficiency Power Factor Correction Class B Input EMI Filter Single-Wire Current Share Remote Inhibit 5V, 100mA Supervisory Output Overvoltage Protection Thermal Protection Overload Protection AC & DC Power Good Signals Current Limiting Output Inrush Current Limiting Specifications Overview Typical at Nominal Line, Full Load and 25oC Unless Otherwise Noted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ranger GRSI Series - GR Series Bulk Power Supplies / Front Ends - GRPI7000 - Unipower, LLC
Coral Springs, FL, USA
Ranger GRSI Series - GR Series Bulk Power Supplies / Front Ends
GRPI7000
Ranger GRSI Series - GR Series Bulk Power Supplies / Front Ends GRPI7000
Features and Options Only, 3.3 Inches (84mm) High Up to 11 Watts / Cu. Inch Terminal Connections Integral Isolation Diodes 85% Efficiency Power Factor Correction Class B Input EMI Filter Single-Wire Current Share Remote Inhibit 5V, 100mA Supervisory Output Overvoltage Protection Thermal Protection Overload Protection AC & DC Power Good Signals Current Limiting Output Inrush Current Limiting Specifications Overview Typical at Nominal Line, Full Load and 25oC Unless Otherwise Noted.

Features and Options

Only, 3.3 Inches (84mm) High
Up to 11 Watts / Cu. Inch
Terminal Connections
Integral Isolation Diodes
85% Efficiency
Power Factor Correction
Class B Input EMI Filter
Single-Wire Current Share
Remote Inhibit
5V, 100mA Supervisory Output
Overvoltage Protection
Thermal Protection
Overload Protection
AC & DC Power Good Signals
Current Limiting Output
Inrush Current Limiting

Specifications Overview

Typical at Nominal Line, Full Load and 25oC Unless Otherwise Noted.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number GRPI7000
Product Name Ranger GRSI Series - GR Series Bulk Power Supplies / Front Ends
Type DC Power Supply; Medical Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227171 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details