Unipower, LLC BLUEstreak TBSR Series - High-Efficiency Rectifiers, Up To 37A per Module TBSR3000

Description
BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating. Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module. Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.
Datasheet
Description
BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating. Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module. Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLUEstreak TBSR Series - High-Efficiency Rectifiers, Up To 37A per Module - TBSR3000 - Unipower, LLC
Coral Springs, FL, USA
BLUEstreak TBSR Series - High-Efficiency Rectifiers, Up To 37A per Module
TBSR3000
BLUEstreak TBSR Series - High-Efficiency Rectifiers, Up To 37A per Module TBSR3000
BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating. Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module. Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.

BLUEstreak is one of UNIPOWER's new generation high-density hot-swap, modular Front-End Power Supply and Rectifiers producing up to 2000 watts output power per module. There are 8 standard models with different output voltages and power levels. The modules are ultra-compact with power density up to 24 watts per cubic inch. The modules have automatic load sharing and active output ORing circuit so they can be hot-swapped while the system is operating.
Using PMBus compliant serial communications, status and control data can be passed between a host system or power management unit and the module.
Front panel mounted LEDs indicate various status or fault conditions and +5V & 12V standby outputs are included. Operating temperature range is -40ºC to +70ºC.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number TBSR3000
Product Name BLUEstreak TBSR Series - High-Efficiency Rectifiers, Up To 37A per Module
Type DC Power Supply; Rectifier
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - ATR2812S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
Type 78.25 - Switch mode power supply - 782512302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details