Unipower, LLC Ranger GRSI Series - GR Series Bulk Power Supplies / Front Ends GRSI6000

Description
Features and Options Only, 3.3 Inches (84mm) High Up to 11 Watts / Cu. Inch Terminal Connections Integral Isolation Diodes 85% Efficiency Power Factor Correction Class B Input EMI Filter Single-Wire Current Share Remote Inhibit 5V, 100mA Supervisory Output Overvoltage Protection Thermal Protection Overload Protection AC & DC Power Good Signals Current Limiting Output Inrush Current Limiting Specifications Overview Typical at Nominal Line, Full Load and 25oC Unless Otherwise Noted.
Datasheet
Description
Features and Options Only, 3.3 Inches (84mm) High Up to 11 Watts / Cu. Inch Terminal Connections Integral Isolation Diodes 85% Efficiency Power Factor Correction Class B Input EMI Filter Single-Wire Current Share Remote Inhibit 5V, 100mA Supervisory Output Overvoltage Protection Thermal Protection Overload Protection AC & DC Power Good Signals Current Limiting Output Inrush Current Limiting Specifications Overview Typical at Nominal Line, Full Load and 25oC Unless Otherwise Noted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ranger GRSI Series - GR Series Bulk Power Supplies / Front Ends - GRSI6000 - Unipower, LLC
Coral Springs, FL, USA
Ranger GRSI Series - GR Series Bulk Power Supplies / Front Ends
GRSI6000
Ranger GRSI Series - GR Series Bulk Power Supplies / Front Ends GRSI6000
Features and Options Only, 3.3 Inches (84mm) High Up to 11 Watts / Cu. Inch Terminal Connections Integral Isolation Diodes 85% Efficiency Power Factor Correction Class B Input EMI Filter Single-Wire Current Share Remote Inhibit 5V, 100mA Supervisory Output Overvoltage Protection Thermal Protection Overload Protection AC & DC Power Good Signals Current Limiting Output Inrush Current Limiting Specifications Overview Typical at Nominal Line, Full Load and 25oC Unless Otherwise Noted.

Features and Options

Only, 3.3 Inches (84mm) High
Up to 11 Watts / Cu. Inch
Terminal Connections
Integral Isolation Diodes
85% Efficiency
Power Factor Correction
Class B Input EMI Filter
Single-Wire Current Share
Remote Inhibit
5V, 100mA Supervisory Output
Overvoltage Protection
Thermal Protection
Overload Protection
AC & DC Power Good Signals
Current Limiting Output
Inrush Current Limiting

Specifications Overview

Typical at Nominal Line, Full Load and 25oC Unless Otherwise Noted.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number GRSI6000
Product Name Ranger GRSI Series - GR Series Bulk Power Supplies / Front Ends
Type DC Power Supply; Medical Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details