Unipower, LLC Radian TPCP Series - Hot-Swap Rectifiers, Up To 25A per Module TPCP3000

Description
UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are ultra-compact with power density up to 17 watts per cubic inch. Companion 19-inch shelves hold up to three rectifiers which can also be operated in a 2+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet
Description
UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are ultra-compact with power density up to 17 watts per cubic inch. Companion 19-inch shelves hold up to three rectifiers which can also be operated in a 2+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radian TPCP Series - Hot-Swap Rectifiers, Up To 25A per Module - TPCP3000 - Unipower, LLC
Coral Springs, FL, USA
Radian TPCP Series - Hot-Swap Rectifiers, Up To 25A per Module
TPCP3000
Radian TPCP Series - Hot-Swap Rectifiers, Up To 25A per Module TPCP3000
UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are ultra-compact with power density up to 17 watts per cubic inch. Companion 19-inch shelves hold up to three rectifiers which can also be operated in a 2+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input. Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

UNIPOWER Telecom’s Radian Series are hot-swappable, modular rectifiers which produce up to 1360 watts output. There are 19 different models with different output voltages and power levels. The modules are ultra-compact with power density up to 17 watts per cubic inch. Companion 19-inch shelves hold up to three rectifiers which can also be operated in a 2+1 redundant mode. The modules have automatic load sharing and output ORing diodes so they can be hot-swapped while the system is operating. Module output voltage can be controlled by a 0V to +5V analog input.
Green LEDs indicate AC and DC power good. The rectifiers also have control and monitoring features and a +5V standby output. Operating temperature range is -20º C to +70º C.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number TPCP3000
Product Name Radian TPCP Series - Hot-Swap Rectifiers, Up To 25A per Module
Type DC Power Supply; Rectifier
Features Hot Swappable
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE2QR4780GXUMA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details