Unipower, LLC Datasheets for DC Power Systems
DC power systems provide continuous DC power through multiple outputs. Most DC power systems include a battery backup, temperature compensation, and other features.
DC Power Systems: Learn more
| Product Name | Notes |
|---|---|
| Features and Options 1RU High Base System 1RU High Expander Shelf Remote Monitoring & Control Fully Integrated System Hot-Swap Rectifier Modules Up to 72A at -54.4VDC Up to 75A at... | |
| Features and Options 92% Efficiency Rectifiers 300A Capacity in 2RU System Remote Monitoring & Control Field Replaceable Controller Ethernet Comm. with SNMP reporting & Alarms 3 LEDs for Alarm Indicators... | |
| Features and Options System installation/operati on simplified Fully integrated cabinet system Up to 12 hot-swap 50A rectifiers Up to 400A (21.8kW) load Up to 36 load circuit breakers (1 to... | |
| Features and Options System installation/operati on simplified Fully integrated cabinet system Up to 12 hot-swap 50A rectifiers Up to 600A (32.7kW) load Up to 36 load circuit breakers (1 to... | |
| Features and Options TRUE FULL Front Access Straight-on Terminations 225A Capacity in 3RU System 96% Efficiency 3000W Rectifiers 6 Pluggable 5-100A Breakers 10 GMT Fuses 50A Capacity Automated Battery Testing... |